onsemi Logic - Logic - Gates and Inverters - MC74LVX14DTR2G MC74LVX14DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022802-MC74LVX14DTR2 G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9V Logic Level - High: 2.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022802-MC74LVX14DTR2 G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9V Logic Level - High: 2.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LVX14DTR2G - 022802-MC74LVX14DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX14DTR2G
022802-MC74LVX14DTR2G
Logic - Logic - Gates and Inverters - MC74LVX14DTR2G 022802-MC74LVX14DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022802-MC74LVX14DTR2 G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9V Logic Level - High: 2.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022802-MC74LVX14DTR2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 022802-MC74LVX14DTR2G
Product Name Logic - Logic - Gates and Inverters - MC74LVX14DTR2G
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080903QCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details
Analog - MTLT1018QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details