Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
6-Ch Schmitt Trigger Inverter, 3.3V CMOS, SOIC-14 Product overview: MC74LVX14DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX14DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219799-MC74LVX14DR2
Series: 74LVX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Family Name: MC74LVX14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SNJ54LV14AFK; SN54LV14AFK; SN74LV14ANSE4;
Introduction Date: July 16, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
INVERTER, SCHMITT, HEX, 1 I/P, NSOIC-14; Logic Family / Base Number:74LVX14; Logic Type:Schmitt Trigger Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:NSOIC; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX14DR2GOSDKR-ND | 705-MC74LVX14DR2G | 1219799-MC74LVX14DR2G | 42Y0637 | MC74LVX14DR2G | MC74LVX14DR2G | MC74LVX14DR2G |
| Product Name | Gates and Inverters | 3.3V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74LVX14DR2G | Inverter, Schmitt, Hex, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Schmitt Trigger, Inverter, Buffer | NOT; Inverter | NOT; Schmitt Trigger Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2 V ~ 3.6 V | 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 2.2V (Low), 0.9V (High) |
| Inputs | 1 | 1 | 6 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 14.1 ns | 14.1 ns | 14.1 ns |