Manufacturer: ON Semiconductor
Win Source Part Number: 208019-MC74LVX139DTR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Decoder/Demultiplexe
Dual 2-to-4 CMOS Decoder/Demux, TSSOP-16, 18ns Product overview: MC74LVX139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX139DTR2G can be used for catalog matching and distributor lookup.
IC DECODER/DEMUX 1X2:4 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 208019-MC74LVX139DTR2G | 488-MC74LVX139DTR2GTR-ND | 743-MC74LVX139DTR2G | MC74LVX139DTR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX139DTR2G | Signal Switches, Multiplexers, Decoders | Dual TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |