onsemi Signal Switches, Multiplexers, Decoders MC74LVX138MELG

Description
Decoder/Demultiplexe r 1 x 3:8 16-SOEIAJ
Description
Decoder/Demultiplexe r 1 x 3:8 16-SOEIAJ
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LVX138MELG is a high-speed CMOS 3-to-8 line decoder from Quarktwin Technology Ltd. It features 5V-tolerant inputs, allowing compatibility between 5.0 V and 3.0 V systems. The device operates with a typical propagation delay of 5.5 ns at a supply voltage of 3.3 V and has a maximum power dissipation of 4 µA at 25 °C, making it suitable for low-power applications. The decoder includes three binary select inputs (A0, A1, A2) and three enable inputs (E1, E2, E3), which facilitate cascading and memory addressing. When enabled, one of the eight outputs (O0 to O7) will go low based on the binary input combination. If the enable inputs are not properly set, all outputs will remain high. The device also boasts balanced propagation delays and low noise characteristics, with a maximum output low voltage of 0.5 V. The MC74LVX138MELG is available in a 16-lead SOEIAJ package and is compliant with Pb-free standards, making it suitable for environmentally conscious designs. Its latchup performance exceeds 300 mA, and it offers robust ESD protection, with ratings of over 2000 V for the human body model and over 200 V for the machine model.

Datasheet Summary
Powered by GS/AI

The MC74LVX138MELG is a high-speed CMOS 3-to-8 line decoder from Quarktwin Technology Ltd. It features 5V-tolerant inputs, allowing compatibility between 5.0 V and 3.0 V systems. The device operates with a typical propagation delay of 5.5 ns at a supply voltage of 3.3 V and has a maximum power dissipation of 4 µA at 25 °C, making it suitable for low-power applications. The decoder includes three binary select inputs (A0, A1, A2) and three enable inputs (E1, E2, E3), which facilitate cascading and memory addressing. When enabled, one of the eight outputs (O0 to O7) will go low based on the binary input combination. If the enable inputs are not properly set, all outputs will remain high. The device also boasts balanced propagation delays and low noise characteristics, with a maximum output low voltage of 0.5 V. The MC74LVX138MELG is available in a 16-lead SOEIAJ package and is compliant with Pb-free standards, making it suitable for environmentally conscious designs. Its latchup performance exceeds 300 mA, and it offers robust ESD protection, with ratings of over 2000 V for the human body model and over 200 V for the machine model.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74LVX138MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74LVX138MELG
Signal Switches, Multiplexers, Decoders MC74LVX138MELG
Decoder/Demultiplexe r 1 x 3:8 16-SOEIAJ

Decoder/Demultiplexer 1 x 3:8 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number MC74LVX138MELG
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3384BQ,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54F280J-MLS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details