onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74LVX138M

Description
IC DECODER/DEMUX 1X3:8 16SOEIAJ
Datasheet
Description
IC DECODER/DEMUX 1X3:8 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74LVX138M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74LVX138M
IC DECODER/DEMUX 1X3:8 16SOEIAJ

IC DECODER/DEMUX 1X3:8 16SOEIAJ

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC74LVX138M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74LVX138M
Signal Switches, Multiplexers, Decoders MC74LVX138M
Decoder/Demultiplexe r 1 x 3:8 16-SOEIAJ

Decoder/Demultiplexer 1 x 3:8 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number MC74LVX138M MC74LVX138M
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLVD3861BQ,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54150FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 24-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers