onsemi Signal Switches, Multiplexers, Decoders MC74LVX138DTR2

Description
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74LVX138DTR2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LVX138DTR2-ND
Signal Switches, Multiplexers, Decoders MC74LVX138DTR2-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-MC74LVX138DTR2
TSSOP Analog Switch and Multiplexer IC 743-MC74LVX138DTR2
3-to-8 Inverting CMOS Decoder/Demultiplexe r, TSSOP-16 Product overview: MC74LVX138DTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX138DTR2 can be used for catalog matching and distributor lookup.

3-to-8 Inverting CMOS Decoder/Demultiplexer, TSSOP-16 Product overview: MC74LVX138DTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX138DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DTR2 - 1219797-MC74LVX138DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DTR2
1219797-MC74LVX138DTR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DTR2 1219797-MC74LVX138DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219797-MC74LVX138DT R2 Packaging: Tape and Reel Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 74LVX138 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219797-MC74LVX138DTR2
Packaging: Tape and Reel
Type: Decoder/Demultiplexer
Mounting Style: SMD
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVX138
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LVX138DTR2
Logic - Signal Switches, Multiplexers, Decoders MC74LVX138DTR2
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74LVX138DTR2-ND 743-MC74LVX138DTR2 1219797-MC74LVX138DTR2 MC74LVX138DTR2
Product Name Signal Switches, Multiplexers, Decoders TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DTR2 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data