onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DR2G MC74LVX138DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219796-MC74LVX138DR 2G Series: 74LVX Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC74LVX138 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TC74LVX138FN(M); TC74LVX138FN-ELP; TC74LVX138FN; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219796-MC74LVX138DR 2G Series: 74LVX Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC74LVX138 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TC74LVX138FN(M); TC74LVX138FN-ELP; TC74LVX138FN; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DR2G - 1219796-MC74LVX138DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DR2G
1219796-MC74LVX138DR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DR2G 1219796-MC74LVX138DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219796-MC74LVX138DR 2G Series: 74LVX Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC74LVX138 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TC74LVX138FN(M); TC74LVX138FN-ELP; TC74LVX138FN; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219796-MC74LVX138DR2G
Series: 74LVX
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: MC74LVX138
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TC74LVX138FN(M); TC74LVX138FN-ELP; TC74LVX138FN;
Introduction Date: July 16, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Analog Switch and Multiplexer IC
743-MC74LVX138DR2G
3.6V SOIC Analog Switch and Multiplexer IC 743-MC74LVX138DR2G
3-to-8 CMOS Decoder/Demultiplexe r, SOIC, 3.6V Product overview: MC74LVX138DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX138DR2G can be used for catalog matching and distributor lookup.

3-to-8 CMOS Decoder/Demultiplexer, SOIC, 3.6V Product overview: MC74LVX138DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LVX138DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74LVX138DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LVX138DR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74LVX138DR2GOSCT-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LVX138DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LVX138DR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74LVX138DR2GOSDKR-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LVX138DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LVX138DR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74LVX138DR2GOSTR-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LVX138DR2G
Logic - Signal Switches, Multiplexers, Decoders MC74LVX138DR2G
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1219796-MC74LVX138DR2G 743-MC74LVX138DR2G MC74LVX138DR2GOSCT-ND MC74LVX138DR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LVX138DR2G 3.6V SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data