onsemi Gates and Inverters MC74LVX132M

Description
NAND Gate IC 4 Channel SOEIAJ-14
Datasheet
Description
NAND Gate IC 4 Channel SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LVX132M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX132M
Gates and Inverters MC74LVX132M
NAND Gate IC 4 Channel SOEIAJ-14

NAND Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVX132M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX132M
Logic - Gates and Inverters MC74LVX132M
IC GATE NAND 4CH 2-INP SOEIAJ-14

IC GATE NAND 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number MC74LVX132M MC74LVX132M
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND Gate NOT; NAND
Supply Voltage 3.6V; 2V ~ 3.6V 1.6V ~ 2.6V (Low), 0.3V ~ 1V (High)
Inputs 2
Operating Current 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHCU04BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
6 suppliers
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers