NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-TSSOP
Logic Gates 2-3.6V Quad 2-Input NAND Schmitt
NAND GATE, 2 I/P, -40 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX132; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX132DTG | MC74LVX132DTG-ND | MC74LVX132DTG | 42K1010 | MC74LVX132DTG | MC74LVX132DTG |
| Product Name | Gates and Inverters | Logic Gates | Nand Gate, 2 I/p, -40 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NAND; NAND Gate | ||
| Logic Family | CMOS | |||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14-16 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 |