NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX132DR2-ND | MC74LVX132DR2 | MC74LVX132DR2 | MC74LVX132DR2 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.6V ~ 2.6V (Low), 0.3V ~ 1V (High) |
| Inputs | 2 | 2 | ||
| Propagation Delay | 15.4 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |