onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX125DR2G MC74LVX125DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219793-MC74LVX125DR 2G Series: 74LVX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: MC74LVX125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN54LV125FK; SNJ54LV125AFK; SNJ54LV125AW; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219793-MC74LVX125DR 2G Series: 74LVX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: MC74LVX125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN54LV125FK; SNJ54LV125AFK; SNJ54LV125AW; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX125DR2G - 1219793-MC74LVX125DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX125DR2G
1219793-MC74LVX125DR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX125DR2G 1219793-MC74LVX125DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219793-MC74LVX125DR 2G Series: 74LVX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: MC74LVX125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN54LV125FK; SNJ54LV125AFK; SNJ54LV125AW; Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219793-MC74LVX125DR2G
Series: 74LVX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: MC74LVX125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN54LV125FK; SNJ54LV125AFK; SNJ54LV125AW;
Introduction Date: July 16, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219793-MC74LVX125DR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LVX125DR2G
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details