AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate
CMOS Quad 2-Input AND Gate, TSSOP-14, Surface Mount Product overview: MC74LVX08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX08DTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 132006-MC74LVX08DTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Logic Gates 2-3.6V Quad 2-Input AND
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX08DTR2GOSCT-ND | MC74LVX08DTR2G | 705-MC74LVX08DTR2G | 132006-MC74LVX08DTR2G | MC74LVX08DTR2G | MC74LVX08DTR2G | MC74LVX08DTR2G | MC74LVX08DTR2G | 54AH9208 | MC74LVX08DTR2G |
| Product Name | Gates and Inverters | Quad SMD TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74LVX08DTR2G | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND; AND Gate | AND | AND; AND Gate | AND; AND Gate | NOT; AND | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2 V ~ 3.6 V | 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 10.6 ns | 10.6 ns | 10.6 ns | 10.6 ns | ||||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |