AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate
IC GATE AND 4CH 2-INP 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX08; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:4mA RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX08DTG-ND | MC74LVX08DTG | 598-MC74LVX08DTG | MC74LVX08DTG | MC74LVX08DTG | 42K1002 | MC74LVX08DTG |
| Product Name | Gates and Inverters | IC GATE AND 4CH 2-INP 14-TSSOP | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Quad And Gate, 2I/p, Tssop-14; Logic Function Onsemi | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 2V ~ 3.6V | 2.7V | 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 10.6 ns | 10.6 ns | |||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |