onsemi Logic - Gates and Inverters MC74LVX04MEL

Description
IC INVERTER 6CH 6-INP SOEIAJ-14
Datasheet
Description
IC INVERTER 6CH 6-INP SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC74LVX04MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX04MEL
Logic - Gates and Inverters MC74LVX04MEL
IC INVERTER 6CH 6-INP SOEIAJ-14

IC INVERTER 6CH 6-INP SOEIAJ-14

Supplier's Site Datasheet
Gates and Inverters - MC74LVX04MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX04MEL
Gates and Inverters MC74LVX04MEL
Inverter IC 6 Channel SOEIAJ-14

Inverter IC 6 Channel SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number MC74LVX04MEL MC74LVX04MEL
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter
Supply Voltage 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 3.6V; 2V ~ 3.6V
Operating Current 0.0020 mA 4 mA
Low Level Output Current (Sink) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details