Hex Inverter, 6-Gate, CMOS, TSSOP-14, Surface Mount Product overview: MC74LVX04DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX04DTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
HEX INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX04; Logic IC Family:74LVX; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74LVX04DTR2G | MC74LVX04DTR2GOSCT-ND | MC74LVX04DTR2G | MC74LVX04DTR2G | 26K4277 |
| Product Name | SMD TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Hex Inverter, Tssop-14; Logic Function Onsemi |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 9.7 ns | 9.7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |