onsemi Logic - Logic - Gates and Inverters - MC74LVX04DTR2G MC74LVX04DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 142793-MC74LVX04DTR2 G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 142793-MC74LVX04DTR2 G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LVX04DTR2G - 142793-MC74LVX04DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX04DTR2G
142793-MC74LVX04DTR2G
Logic - Logic - Gates and Inverters - MC74LVX04DTR2G 142793-MC74LVX04DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 142793-MC74LVX04DTR2 G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.8 V Logic Level - High: 1.5 V to 2.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 142793-MC74LVX04DTR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 142793-MC74LVX04DTR2G
Product Name Logic - Logic - Gates and Inverters - MC74LVX04DTR2G
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
1000MHz Rf Amplifier - 860-D10040270GTL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CFP
View Details