onsemi Logic - Logic - Gates and Inverters - MC74LVX04DR2G MC74LVX04DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 765918-MC74LVX04DR2G Series: 74LVX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Logic Level - Low: 0.5 V ~ 0.8 V Logic Level - High: 1.5 V ~ 2.4 V Family Name: MC74LVX04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74LVX04FN(F,M); TC74LVX04FN-ELP; TC74LVX04FN(ELP,M); Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 765918-MC74LVX04DR2G Series: 74LVX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Logic Level - Low: 0.5 V ~ 0.8 V Logic Level - High: 1.5 V ~ 2.4 V Family Name: MC74LVX04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74LVX04FN(F,M); TC74LVX04FN-ELP; TC74LVX04FN(ELP,M); Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LVX04DR2G - 765918-MC74LVX04DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX04DR2G
765918-MC74LVX04DR2G
Logic - Logic - Gates and Inverters - MC74LVX04DR2G 765918-MC74LVX04DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 765918-MC74LVX04DR2G Series: 74LVX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Logic Level - Low: 0.5 V ~ 0.8 V Logic Level - High: 1.5 V ~ 2.4 V Family Name: MC74LVX04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74LVX04FN(F,M); TC74LVX04FN-ELP; TC74LVX04FN(ELP,M); Introduction Date: July 16, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 765918-MC74LVX04DR2G
Series: 74LVX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF
Logic Level - Low: 0.5 V ~ 0.8 V
Logic Level - High: 1.5 V ~ 2.4 V
Family Name: MC74LVX04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74LVX04FN(F,M); TC74LVX04FN-ELP; TC74LVX04FN(ELP,M);
Introduction Date: July 16, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765918-MC74LVX04DR2G
Product Name Logic - Logic - Gates and Inverters - MC74LVX04DR2G
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μmax
View Details
 - BGA622E6327 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Amplifiers
Standards and Certifications RoHS
Package Type SOT343
View Details
3 suppliers