onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVX04D MC74LVX04D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219788-MC74LVX04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LV04ADGVRE4; 74LV04ATELL-E; MC74LVX04D; MC74LVX04DT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219788-MC74LVX04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LV04ADGVRE4; 74LV04ATELL-E; MC74LVX04D; MC74LVX04DT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVX04D - 1219788-MC74LVX04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVX04D
1219788-MC74LVX04D
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVX04D 1219788-MC74LVX04D
Manufacturer: ON Semiconductor Win Source Part Number: 1219788-MC74LVX04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LV04ADGVRE4; 74LV04ATELL-E; MC74LVX04D; MC74LVX04DT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219788-MC74LVX04D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LV04ADGVRE4; 74LV04ATELL-E; MC74LVX04D; MC74LVX04DT;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Logic IC - 705-MC74LVX04D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
INVERTER / IC Channel Product overview: MC74LVX04D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX04D can be used for catalog matching and distributor lookup.

INVERTER / IC Channel Product overview: MC74LVX04D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX04D can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC74LVX04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC74LVX04D
Gates and Inverters - Multi-Function, Configurable MC74LVX04D
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1219788-MC74LVX04D 705-MC74LVX04D MC74LVX04D
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC74LVX04D Logic IC Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5420FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-6526-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers
Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details