onsemi Logic - Gates and Inverters MC74LVX02MEL

Description
IC GATE NOR 4CH 2-INP SOEIAJ-14
Datasheet
Description
IC GATE NOR 4CH 2-INP SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC74LVX02MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX02MEL
Logic - Gates and Inverters MC74LVX02MEL
IC GATE NOR 4CH 2-INP SOEIAJ-14

IC GATE NOR 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet
Gates and Inverters - MC74LVX02MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX02MEL
Gates and Inverters MC74LVX02MEL
NOR Gate IC 4 Channel SOEIAJ-14

NOR Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number MC74LVX02MEL MC74LVX02MEL
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR NOR; NOR Gate
Supply Voltage 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) 3.6V; 2V ~ 3.6V
Operating Current 0.0020 mA 4 mA
Low Level Output Current (Sink) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details
Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details