onsemi Gates and Inverters MC74LVX02M

Description
NOR Gate IC 4 Channel SOEIAJ-14
Datasheet
Description
NOR Gate IC 4 Channel SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LVX02M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX02M
Gates and Inverters MC74LVX02M
NOR Gate IC 4 Channel SOEIAJ-14

NOR Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVX02M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX02M
Logic - Gates and Inverters MC74LVX02M
IC GATE NOR 4CH 2-INP SOEIAJ-14

IC GATE NOR 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number MC74LVX02M MC74LVX02M
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NOR; NOR Gate NOT; NOR
Supply Voltage 3.6V; 2V ~ 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High)
Inputs 2
Operating Current 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74AHCT2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers