Quad 2-Input NOR Gate
Quad 2-Input NOR Gate, TSSOP-14, 2500-REEL Product overview: MC74LVX02DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX02DTR2G can be used for catalog matching and distributor lookup.
IC NOR 4-CIR 2-IN 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
IC NOR 4-CIR 2-IN 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 787993-MC74LVX02DTR2
Series: 74LVX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF
Logic Level - Low: 0.5 V ~ 0.8 V
Logic Level - High: 1.5 V ~ 2.4 V
Family Name: MC74LVX02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74LVX02FT(SOE); TC74LVX02FT(EL); TC74LVX02FT(EL,M) ; TC74LVX02FT;
Introduction Date: July 16, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX02; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
NOR Gate IC 4 Channel 14-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX02DTR2G | 705-MC74LVX02DTR2G | 488-MC74LVX02DTR2GDKR-ND | 787993-MC74LVX02DTR2G | MC74LVX02DTR2G | MC74LVX02DTR2G | 42K0997 | MC74LVX02DTR2G |
| Product Name | Quad TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74LVX02DTR2G | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR GATE | NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate | |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14 | Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 3.6V | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 10.1 ns | 10.1 ns | 10.1 ns |