onsemi Gates and Inverters MC74LVX02DTR2

Description
NOR Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LVX02DTR2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LVX02DTR2-ND
Gates and Inverters MC74LVX02DTR2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
705-MC74LVX02DTR2
Quad TSSOP Logic IC 705-MC74LVX02DTR2
LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NOR GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74LVX02DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX02DTR2 can be used for catalog matching and distributor lookup.

LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NOR GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74LVX02DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX02DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74LVX02DTR2 - 1219787-MC74LVX02DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX02DTR2
1219787-MC74LVX02DTR2
Logic - Logic - Gates and Inverters - MC74LVX02DTR2 1219787-MC74LVX02DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219787-MC74LVX02DTR 2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.5V ~ 0.8V Logic Level - High: 1.5V ~ 2.4V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74LVX02 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 10.1ns at 3.3V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1219787-MC74LVX02DTR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.8V
Logic Level - High: 1.5V ~ 2.4V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX02
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 10.1ns at 3.3V, 50pF

Buy Now
Gates and Inverters - MC74LVX02DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX02DTR2
Gates and Inverters MC74LVX02DTR2
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74LVX02DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74LVX02DTR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74LVX02DTR2
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - MC74LVX02DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX02DTR2
Logic - Gates and Inverters MC74LVX02DTR2
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74LVX02DTR2-ND 705-MC74LVX02DTR2 1219787-MC74LVX02DTR2 MC74LVX02DTR2 MC74LVX02DTR2 MC74LVX02DTR2
Product Name Gates and Inverters Quad TSSOP Logic IC Logic - Logic - Gates and Inverters - MC74LVX02DTR2 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR
Supply Voltage 2V ~ 3.6V 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 10.1 ns 10.1 ns 10.1 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details