The MC74LVX00 is a quad 2-input NAND gate designed with advanced high-speed CMOS technology. It features 5 V-tolerant inputs, allowing compatibility between 5.0 V and 3.0 V systems. The typical propagation delay is 4.1 ns at a supply voltage of 3.3 V, making it suitable for high-speed applications. The device exhibits low power dissipation, with a maximum supply current of 2 µA at 25°C, and includes power down protection on its inputs. It is designed to be pin and function compatible with other standard logic families, ensuring easy integration into existing designs. The MC74LVX00 also boasts robust latchup performance exceeding 300 mA and excellent ESD protection, rated over 2000 V for the human body model. The product is available in both SOIC-14 and TSSOP-14 packages, and is compliant with RoHS standards.
NAND Gate IC 4 Channel SOEIAJ-14
NAND Gate IC 4 Channel SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LVX00MG-ND | MC74LVX00MG | MC74LVX00MG | MC74LVX00MG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 9.7 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |