onsemi Gates and Inverters MC74LVX00M

Description
NAND Gate IC 4 Channel SOEIAJ-14
Datasheet
Description
NAND Gate IC 4 Channel SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LVX00M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVX00M
Gates and Inverters MC74LVX00M
NAND Gate IC 4 Channel SOEIAJ-14

NAND Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVX00M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX00M
Logic - Gates and Inverters MC74LVX00M
IC GATE NAND 4CH 2-INP SOEIAJ-14

IC GATE NAND 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number MC74LVX00M MC74LVX00M
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND Gate NOT; NAND
Supply Voltage 3.6V; 2V ~ 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High)
Inputs 2
Operating Current 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details