Manufacturer: ON Semiconductor
Win Source Part Number: 117227-MC74LVX00DTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Quad 2-Input NAND Gate, CMOS, TSSOP-14, Surface Mount Product overview: MC74LVX00DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVX00DTR2G can be used for catalog matching and distributor lookup.
Quad 2-Input NAND Gate
NAND Gate IC 4 Channel 14-TSSOP
Logic Gates 2-3.6V Quad 2-Input NAND
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC, QUAD NAND GATE, 2I/P, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX00; Logic IC Family:74LVX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 117227-MC74LVX00DTR2G | 705-MC74LVX00DTR2G | MC74LVX00DTR2G | 488-MC74LVX00DTR2GTR-ND | MC74LVX00DTR2G | MC74LVX00DTR2G | MC74LVX00DTR2G | MC74LVX00DTR2G | 71J5667 |
| Product Name | Logic - Logic - Gates and Inverters - MC74LVX00DTR2G | Quad SMD TSSOP Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 2 V ~ 3.6 V | 3.6V | 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | ||||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |