onsemi Shift Registers MC74LV594ADTR2G

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 488-MC74LV594ADTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 488-MC74LV594ADTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 488-MC74LV594ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - MC74LV594ADTR2G - 883754-MC74LV594ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74LV594ADTR2G
883754-MC74LV594ADTR2G
Logic - Logic - Shift Registers - MC74LV594ADTR2G 883754-MC74LV594ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 883754-MC74LV594ADTR 2G Series: 74LV Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MC74LV594 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 488-MC74LV594ADTR2GT R, 488-MC74LV594ADTR2GD KR, MC74LV594ADTR2G-ND, 488-MC74LV594ADTR2GC T

Manufacturer: ON Semiconductor
Win Source Part Number: 883754-MC74LV594ADTR2G
Series: 74LV
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC74LV594
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 488-MC74LV594ADTR2GTR, 488-MC74LV594ADTR2GDKR, MC74LV594ADTR2G-ND, 488-MC74LV594ADTR2GCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74LV594ADTR2G
Counter Shift Registers MC74LV594ADTR2G
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now Datasheet
Shift Registers - MC74LV594ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74LV594ADTR2G
Shift Registers MC74LV594ADTR2G
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - MC74LV594ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74LV594ADTR2G
Logic - Shift Registers MC74LV594ADTR2G
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74LV594ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74LV594ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74LV594ADTR2G
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 488-MC74LV594ADTR2GDKR-ND 883754-MC74LV594ADTR2G MC74LV594ADTR2G MC74LV594ADTR2G MC74LV594ADTR2G MC74LV594ADTR2G
Product Name Shift Registers Logic - Logic - Shift Registers - MC74LV594ADTR2G Counter Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC594N,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 74HC595DB,118 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
4 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162646ATPVCT - 130890-74FCT162646ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details