IC SR PUSH-PULL 8BIT 16-SOIC
IC SR PUSH-PULL 8BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 926320-MC74LV594ADR2
Series: 74LV
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC74LV594
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers 8-BIT SHIFT REGISTER
IC SHIFT REGISTER 8BIT 16SOIC
IC SHIFT REGISTER 8BIT 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 488-MC74LV594ADR2GCT-ND | 926320-MC74LV594ADR2G | MC74LV594ADR2G | MC74LV594ADR2G | MC74LV594ADR2G | MC74LV594ADR2G |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC74LV594ADR2G | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||||
| Output Characteristics | Push-Pull | Push-Pull |