Inverter IC 6 Channel SOEIAJ-14
IC INVERTER 6CH 1-INP SOEIAJ-14
IC INVERTER 6CH 6-INP SOEIAJ-14
Inverter IC 6 Channel SOEIAJ-14
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCXU04M-ND | MC74LCXU04M | MC74LCXU04M | MC74LCXU04M |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 1.7V ~ 2.7V (Low), 0.55V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 1 | 1 | ||
| Propagation Delay | 3.6 ns | |||
| Low Level Output Current (Sink) | 18 mA | 16 mA |