onsemi Gates and Inverters MC74LCXU04DR2G

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74LCXU04DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74LCXU04DR2GTR-ND
Gates and Inverters 488-MC74LCXU04DR2GTR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74LCXU04DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCXU04DR2G
Logic - Gates and Inverters MC74LCXU04DR2G
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74LCXU04DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCXU04DR2G
Gates and Inverters MC74LCXU04DR2G
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 71J5625 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
71J5625
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 71J5625
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCXU04; Logic IC Family:74LCXU; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCXU04; Logic IC Family:74LCXU; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74LCXU04DR2GTR-ND MC74LCXU04DR2G MC74LCXU04DR2G 71J5625
Product Name Gates and Inverters Logic - Gates and Inverters Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
Gate Type NOT NOT NOT; Inverter
Supply Voltage 2V ~ 3.6V 1.7V ~ 2.7V (Low), 0.55V (High) 3.6V; 2V ~ 3.6V
Inputs 1 1 1
Propagation Delay 3.6 ns
Low Level Output Current (Sink) 18 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2139005P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-3161-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details