onsemi Gates and Inverters MC74LCXU04DG

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LCXU04DG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74LCXU04DG-ND
Gates and Inverters MC74LCXU04DG-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74LCXU04DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LCXU04DG
Logic - Gates and Inverters MC74LCXU04DG
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74LCXU04DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LCXU04DG
Gates and Inverters MC74LCXU04DG
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 71J5624 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
71J5624
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 71J5624
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCXU04; Logic IC Family:74LCXU; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCXU04; Logic IC Family:74LCXU; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74LCXU04DG-ND MC74LCXU04DG MC74LCXU04DG 71J5624
Product Name Gates and Inverters Logic - Gates and Inverters Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
Gate Type NOT NOT NOT; Inverter
Supply Voltage 2V ~ 3.6V 1.7V ~ 2.7V (Low), 0.55V (High) 3.6V; 2V ~ 3.6V
Inputs 1 1 1
Propagation Delay 3.6 ns
Low Level Output Current (Sink) 18 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5482J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F13FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers