XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
IC GATE XOR 4CH 2-INP SOEIAJ-14
IC GATE XOR 4CH 2-INP SOEIAJ-14
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX86MG-ND | MC74LCX86MG | MC74LCX86MG | MC74LCX86MG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 6.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |