Manufacturer: ON Semiconductor
Win Source Part Number: 115606-MC74LCX86DTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Low Voltage CMOS Quad 2-Input XOR Gate, TSSOP-14 Product overview: MC74LCX86DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX86DTR2G can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
Logic Gates 2-3.6V Quad 2-Input XOR
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 115606-MC74LCX86DTR2G | 705-MC74LCX86DTR2G | MC74LCX86DTR2GOSDKR-ND | MC74LCX86DTR2G | MC74LCX86DTR2G | 54AH9207 | MC74LCX86DTR2G | MC74LCX86DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX86DTR2G | Quad TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi | Logic Gates | Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 2 V ~ 3.6 V | 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |