onsemi Dual 150MHz 24mA SOIC Logic IC MC74LCX74D

Description
Dual D Flip-Flop, 150MHz, 24mA, SOIC-14, Pos Edge Trigger Product overview: MC74LCX74D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74LCX74D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D Flip-Flop, 150MHz, 24mA, SOIC-14, Pos Edge Trigger Product overview: MC74LCX74D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74LCX74D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LCX74 is a dual D-type flip-flop with asynchronous clear and set inputs, designed for 2.3 V to 3.6 V operation and featuring 5 V-tolerant inputs. It is available in SOIC-14 and TSSOP-14 packages, with a maximum operating free-air temperature of +85°C. The device offers 24 mA balanced sink and source output drive at 3.0 V to 3.6 V, near-zero static supply current, latchup performance exceeding 500 mA, and ESD immunity greater than 2000 V (human body model). It is Pb-free, halogen-free, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MC74LCX74 is a dual D-type flip-flop with asynchronous clear and set inputs, designed for 2.3 V to 3.6 V operation and featuring 5 V-tolerant inputs. It is available in SOIC-14 and TSSOP-14 packages, with a maximum operating free-air temperature of +85°C. The device offers 24 mA balanced sink and source output drive at 3.0 V to 3.6 V, near-zero static supply current, latchup performance exceeding 500 mA, and ESD immunity greater than 2000 V (human body model). It is Pb-free, halogen-free, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 150MHz 24mA SOIC Logic IC
706-MC74LCX74D
Dual 150MHz 24mA SOIC Logic IC 706-MC74LCX74D
Dual D Flip-Flop, 150MHz, 24mA, SOIC-14, Pos Edge Trigger Product overview: MC74LCX74D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74LCX74D can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 150MHz, 24mA, SOIC-14, Pos Edge Trigger Product overview: MC74LCX74D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74LCX74D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74LCX74D
Product Name Dual 150MHz 24mA SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
8-bit SSOP Logic IC - 731-74AHCT594DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details