onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DWR2G MC74LCX541DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787990-MC74LCX541DWR 2G Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX541 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74LVCH2541ASO9; 74LVCH2541ASO; 74LVCH2541ASO8; 74LVC541ASO; Introduction Date: November 22, 1996 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787990-MC74LCX541DWR 2G Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX541 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74LVCH2541ASO9; 74LVCH2541ASO; 74LVCH2541ASO8; 74LVC541ASO; Introduction Date: November 22, 1996 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LCX541DWR2G is a low-voltage CMOS octal buffer designed for operation within a supply voltage range of 2.3 to 3.6 V. It features a flow-through pinout and is compatible with 5 V TTL logic, allowing for safe interfacing with 5 V devices. The device supports live insertion and withdrawal, making it suitable for various applications, including memory address driving and TTL level bus-oriented transceiver applications. This buffer has a high impedance TTL-compatible input that minimizes current loading on input drivers, while its TTL-compatible outputs enhance switching noise performance. The output enable inputs can disable the outputs by placing them in a high-impedance state. The device can source or sink up to 24 mA of current at the outputs and exhibits near-zero static supply current in all three logic states, significantly reducing overall system power requirements. The MC74LCX541DWR2G is AEC-Q100 qualified, making it suitable for automotive applications, and it is available in both SOIC-20 and TSSOP-20 packages. It is also Pb-free, halogen-free, and RoHS compliant, ensuring it meets modern environmental standards.

Datasheet Summary
Powered by GS/AI

The MC74LCX541DWR2G is a low-voltage CMOS octal buffer designed for operation within a supply voltage range of 2.3 to 3.6 V. It features a flow-through pinout and is compatible with 5 V TTL logic, allowing for safe interfacing with 5 V devices. The device supports live insertion and withdrawal, making it suitable for various applications, including memory address driving and TTL level bus-oriented transceiver applications. This buffer has a high impedance TTL-compatible input that minimizes current loading on input drivers, while its TTL-compatible outputs enhance switching noise performance. The output enable inputs can disable the outputs by placing them in a high-impedance state. The device can source or sink up to 24 mA of current at the outputs and exhibits near-zero static supply current in all three logic states, significantly reducing overall system power requirements. The MC74LCX541DWR2G is AEC-Q100 qualified, making it suitable for automotive applications, and it is available in both SOIC-20 and TSSOP-20 packages. It is also Pb-free, halogen-free, and RoHS compliant, ensuring it meets modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DWR2G - 787990-MC74LCX541DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DWR2G
787990-MC74LCX541DWR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DWR2G 787990-MC74LCX541DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787990-MC74LCX541DWR 2G Series: 74LCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX541 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74LVCH2541ASO9; 74LVCH2541ASO; 74LVCH2541ASO8; 74LVC541ASO; Introduction Date: November 22, 1996 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787990-MC74LCX541DWR2G
Series: 74LCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74LCX541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74LVCH2541ASO9; 74LVCH2541ASO; 74LVCH2541ASO8; 74LVC541ASO;
Introduction Date: November 22, 1996
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 787990-MC74LCX541DWR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DWR2G
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details