onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2G MC74LCX541DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022800-MC74LCX541DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVCH2541APG9; 74LVCH2541APG; 74LVCH2541APG8; 7LVC541APW DH; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022800-MC74LCX541DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVCH2541APG9; 74LVCH2541APG; 74LVCH2541APG8; 7LVC541APW DH; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2G - 022800-MC74LCX541DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2G
022800-MC74LCX541DTR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2G 022800-MC74LCX541DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022800-MC74LCX541DTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74LCX541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVCH2541APG9; 74LVCH2541APG; 74LVCH2541APG8; 7LVC541APW DH; Introduction Date: November 22, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022800-MC74LCX541DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74LCX541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVCH2541APG9; 74LVCH2541APG; 74LVCH2541APG8; 7LVC541APW DH;
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LCX541DTR2GOSCT-ND
Buffers, Drivers, Receivers, Transceivers MC74LCX541DTR2GOSCT-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LCX541DTR2GOSTR-ND
Buffers, Drivers, Receivers, Transceivers MC74LCX541DTR2GOSTR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74LCX541DTR2GOSDKR-ND
Buffers, Drivers, Receivers, Transceivers MC74LCX541DTR2GOSDKR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74LCX541DTR2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74LCX541DTR2G
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74LCX541DTR2G
Buffers, Drivers, Receivers, Transceivers MC74LCX541DTR2G
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 022800-MC74LCX541DTR2G MC74LCX541DTR2GOSCT-ND MC74LCX541DTR2G MC74LCX541DTR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX541DTR2G Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data