BUFFER, -40 TO 85DEG C; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LCX541; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers 2-3.6V CMOS Octal Flow Through Pinout
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 50AC6059 | MC74LCX541DTR2G |
| Product Name | Buffer, -40 To 85Deg C; Logic Device Type Onsemi | Buffers & Line Drivers |