Buffers & Line Drivers 2-3.6V CMOS Octal Flow Through Pinout
IC, CMOS OCTAL BUFFER, SMD; Logic Family / Base Number:74LCX541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74LCX541DTG | 61M7742 |
| Product Name | Buffers & Line Drivers | Ic, Cmos Octal Buffer, Smd; Logic Family / Base Number Onsemi |