Manufacturer: ON Semiconductor
Win Source Part Number: 765561-MC74LCX540MEL
Series: 74LCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC74LCX540
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): SN74LVC540ANSE4; SN74LVC540ANSRE4; SN74LVC540ANSG4;
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20
IC BUFFER INVERT 3.6V SOEIAJ-20
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 765561-MC74LCX540MELG | MC74LCX540MELG-ND | MC74LCX540MELG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX540MELG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |