onsemi Industrial 8-bit 3.3V SOIC Logic IC MC74LCX374DW

Description
8-Bit LVC/LCX/Z Bus Driver, 3.3V, 20-Pin SOIC, Industrial Product overview: MC74LCX374DW from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Industrial, 8-bit, 3.3V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74LCX374DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit LVC/LCX/Z Bus Driver, 3.3V, 20-Pin SOIC, Industrial Product overview: MC74LCX374DW from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Industrial, 8-bit, 3.3V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74LCX374DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 8-bit 3.3V SOIC Logic IC
706-MC74LCX374DW
Industrial 8-bit 3.3V SOIC Logic IC 706-MC74LCX374DW
8-Bit LVC/LCX/Z Bus Driver, 3.3V, 20-Pin SOIC, Industrial Product overview: MC74LCX374DW from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Industrial, 8-bit, 3.3V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74LCX374DW can be used for catalog matching and distributor lookup.

8-Bit LVC/LCX/Z Bus Driver, 3.3V, 20-Pin SOIC, Industrial Product overview: MC74LCX374DW from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Industrial, 8-bit, 3.3V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74LCX374DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74LCX374DW
Product Name Industrial 8-bit 3.3V SOIC Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-74AHC3GU04DC,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details