onsemi Latches MC74LCX373DWR2

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74LCX373DWR2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74LCX373DWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74LCX373DWR2
Integrated Circuits (ICs) - Logic - Latches MC74LCX373DWR2
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - MC74LCX373DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - MC74LCX373DWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LCX373DWR2
Logic - Latches MC74LCX373DWR2
IC LATCH TRANSP OCT LV 20SOIC

IC LATCH TRANSP OCT LV 20SOIC

Supplier's Site Datasheet
IC LATCH TRANSP OCT LV 20SOIC

IC LATCH TRANSP OCT LV 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74LCX373DWR2-ND MC74LCX373DWR2 MC74LCX373DWR2 MC74LCX373DWR2 MC74LCX373DWR2
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V 2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
8-bit addressable latch - 74HC259BZX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT8016-1 SOT8016-1
View Details
3 suppliers
Specs
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
View Details