onsemi 8-bit 3.6V TSSOP Logic IC MC74LCX373DTR2G

Description
8-Bit 3-State D-Type Latch, CMOS, 3.6V, TSSOP Product overview: MC74LCX373DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74LCX373DTR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit 3-State D-Type Latch, CMOS, 3.6V, TSSOP Product overview: MC74LCX373DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74LCX373DTR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LCX373DTR2G is an octal transparent latch with 3-state non-inverting outputs, operating from a 2.3 to 3.6 V supply, housed in a TSSOP-20 package. It features 5 V-tolerant inputs, 24 mA balanced sink and source output drive, and supports live insertion and withdrawal. The device has a maximum operating temperature range of -40 °C to +85 °C, exceeds 500 mA latchup current, and meets ESD protection thresholds of >2000 V (human body model) and >200 V (machine model). It is Pb-free, halogen-free, RoHS compliant, and AEC-Q100 qualified for automotive applications. The output enable and latch enable controls allow independent data capture and output tri-state operation. Power consumption is near zero in all logic states, with static supply current under 10 μA.

Datasheet Summary
Powered by GS/AI

The MC74LCX373DTR2G is an octal transparent latch with 3-state non-inverting outputs, operating from a 2.3 to 3.6 V supply, housed in a TSSOP-20 package. It features 5 V-tolerant inputs, 24 mA balanced sink and source output drive, and supports live insertion and withdrawal. The device has a maximum operating temperature range of -40 °C to +85 °C, exceeds 500 mA latchup current, and meets ESD protection thresholds of >2000 V (human body model) and >200 V (machine model). It is Pb-free, halogen-free, RoHS compliant, and AEC-Q100 qualified for automotive applications. The output enable and latch enable controls allow independent data capture and output tri-state operation. Power consumption is near zero in all logic states, with static supply current under 10 μA.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.6V TSSOP Logic IC
708-MC74LCX373DTR2G
8-bit 3.6V TSSOP Logic IC 708-MC74LCX373DTR2G
8-Bit 3-State D-Type Latch, CMOS, 3.6V, TSSOP Product overview: MC74LCX373DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74LCX373DTR2G can be used for catalog matching and distributor lookup.

8-Bit 3-State D-Type Latch, CMOS, 3.6V, TSSOP Product overview: MC74LCX373DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC74LCX373DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-MC74LCX373DTR2G
Product Name 8-bit 3.6V TSSOP Logic IC
Gate Type Latch, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic - Gates and Inverters - 54H08DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details