OR Gate IC 4 Channel SOEIAJ-14
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP SOEIAJ-14
IC GATE OR 4CH 2-INP SOEIAJ-14
OR Gate IC 4 Channel SOEIAJ-14
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX32MELG-ND | MC74LCX32MELG | MC74LCX32MELG | MC74LCX32MELG | MC74LCX32MELG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 5.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |