Manufacturer: ON Semiconductor
Win Source Part Number: 109715-MC74LCX32MEL
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
OR Gate IC 4 Channel SOEIAJ-14
LVC/LCX/Z SERIES, QUAD 2-INPUT OR GATE, PDSO14, EIAJ, SO-14 Product overview: MC74LCX32MEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX32MEL can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP SOEIAJ-14
OR Gate IC 4 Channel SOEIAJ-14
IC GATE OR 4CH 2-INP SOEIAJ-14
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 109715-MC74LCX32MEL | MC74LCX32MEL-ND | 705-MC74LCX32MEL | MC74LCX32MEL | MC74LCX32MEL | MC74LCX32MEL |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX32MEL | Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR GATE | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |