Manufacturer: ON Semiconductor
Win Source Part Number: 022798-MC74LCX32DTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Low Voltage Quad 2-Input OR Gate, CMOS, TSSOP-14 Product overview: MC74LCX32DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX32DTR2G can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates 2-3.6V Quad 2-Input AND
OR Gate IC 4 Channel 14-TSSOP
IC,LOGIC GATE,QUAD 2-INPUT OR,LCX/LVC-CMOS,TSSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 022798-MC74LCX32DTR2G | 705-MC74LCX32DTR2G | MC74LCX32DTR2GOSDKR-ND | MC74LCX32DTR2G | MC74LCX32DTR2G | MC74LCX32DTR2G | MC74LCX32DTR2G | MC74LCX32DTR2G | 71J5648 |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX32DTR2G | Quad TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Ic,logic Gate,quad 2-Input Or,lcx/lvc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi |
| Gate Type | NOT; OR; OR Gate | OR; OR GATE | OR | NOT; OR | OR; OR Gate | OR | OR; OR Gate | ||
| Supply Voltage | 2 V ~ 3.6 V | 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |