OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates 2-3.6V Quad 2-Input AND
OR Gate IC 4 Channel 14-TSSOP
Logic Gates 2-3.6V Quad 2-Input AND
IC GATE OR 4CH 2-INP 14TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74LCX32DTGOS-ND | MC74LCX32DTG | MC74LCX32DTG | MC74LCX32DTG | 598-MC74LCX32DTG | MC74LCX32DTG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic Gates 2-3.6V Quad 2-Input AND | Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate | NOT; OR | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 2.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |