The MC74LCX32DR2 is a low-voltage CMOS quad 2-input OR gate designed for operation within a supply voltage range of 2.3 V to 3.6 V. It features 5 V-tolerant inputs, allowing it to interface with 5.0 V TTL logic, and provides TTL-compatible outputs that enhance switching noise performance. The device has a current drive capability of 24 mA at the outputs and exhibits near-zero static supply current of 10 µA, which significantly reduces overall system power requirements. This component is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The MC74LCX32DR2 also demonstrates robust latchup performance exceeding 500 mA and ESD protection ratings of over 2000 V for the Human Body Model and over 200 V for the Machine Model. It is available in a 14-lead SOIC package and is suitable for a variety of applications requiring reliable logic operations.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219748-MC74LCX32DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
LVC/LCX/Z SERIES, QUAD 2-INPUT OR GATE, PDSO14, SOIC-14 Product overview: MC74LCX32DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LCX32DR2 can be used for catalog matching and distributor lookup.
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14-SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219748-MC74LCX32DR2 | 705-MC74LCX32DR2 | MC74LCX32DR2 | MC74LCX32DR2 | MC74LCX32DR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74LCX32DR2 | Quad SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | OR | OR | OR | OR; OR Gate |
| Logic Family | CMOS | LVC/LCX/Z | CMOS | ||
| Inputs | 2 | 2 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |