onsemi Signal Switches, Multiplexers, Decoders MC74LCX258DTG

Description
Multiplexer 4 x 2:1 16-TSSOP
Description
Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74LCX258DTG is a low-voltage CMOS quad 2-input multiplexer designed for operation within a supply voltage range of 2.3 to 3.6 V. It features 5 V-tolerant inputs and outputs, allowing safe interfacing with 5 V TTL logic. The device has high impedance TTL compatible inputs that minimize current loading, while its outputs can drive up to 24 mA. The multiplexer provides inverted output data from two selectable sources, with the ability to switch outputs to a high impedance state via the Output Enable (OE) input. It supports live insertion and withdrawal, ensuring flexibility in circuit design. The device exhibits near-zero static supply current in all logic states, significantly reducing power requirements. Additionally, it has robust ESD protection, with ratings exceeding 2000 V for the human body model. The MC74LCX258DTG is available in a TSSOP-16 package and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The MC74LCX258DTG is a low-voltage CMOS quad 2-input multiplexer designed for operation within a supply voltage range of 2.3 to 3.6 V. It features 5 V-tolerant inputs and outputs, allowing safe interfacing with 5 V TTL logic. The device has high impedance TTL compatible inputs that minimize current loading, while its outputs can drive up to 24 mA. The multiplexer provides inverted output data from two selectable sources, with the ability to switch outputs to a high impedance state via the Output Enable (OE) input. It supports live insertion and withdrawal, ensuring flexibility in circuit design. The device exhibits near-zero static supply current in all logic states, significantly reducing power requirements. Additionally, it has robust ESD protection, with ratings exceeding 2000 V for the human body model. The MC74LCX258DTG is available in a TSSOP-16 package and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74LCX258DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74LCX258DTG
Signal Switches, Multiplexers, Decoders MC74LCX258DTG
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX258DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74LCX258DTG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74LCX258DTG
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number MC74LCX258DTG MC74LCX258DTG
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS670LMQB - Acme Chip Technology Co., Limited
Specs
Package Type 20-CLCC
Operating Current 1 to 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers