onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257M MC74LCX257M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787989-MC74LCX257M Series: 74LCX Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): SN74LVC257ANSR; MC74LCX257MG; MC74LCX257MEL; MC74LCX257M; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787989-MC74LCX257M Series: 74LCX Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): SN74LVC257ANSR; MC74LCX257MG; MC74LCX257MEL; MC74LCX257M; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257M - 787989-MC74LCX257M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257M
787989-MC74LCX257M
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257M 787989-MC74LCX257M
Manufacturer: ON Semiconductor Win Source Part Number: 787989-MC74LCX257M Series: 74LCX Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): SN74LVC257ANSR; MC74LCX257MG; MC74LCX257MEL; MC74LCX257M; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787989-MC74LCX257M
Series: 74LCX
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): SN74LVC257ANSR; MC74LCX257MG; MC74LCX257MEL; MC74LCX257M;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LCX257M-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74LCX257M-ND
Signal Switches, Multiplexers, Decoders MC74LCX257M-ND
Multiplexer 4 x 2:1 16-SOEIAJ

Multiplexer 4 x 2:1 16-SOEIAJ

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-MC74LCX257M
Quad Analog Switch and Multiplexer IC 743-MC74LCX257M
LVC/LCX/Z SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDSO16, EIAJ, SO-16 Product overview: MC74LCX257M from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX257M can be used for catalog matching and distributor lookup.

LVC/LCX/Z SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDSO16, EIAJ, SO-16 Product overview: MC74LCX257M from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX257M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LCX257M
Logic - Signal Switches, Multiplexers, Decoders MC74LCX257M
IC MULTIPLEXER 4 X 2:1 16SOEIAJ

IC MULTIPLEXER 4 X 2:1 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 787989-MC74LCX257M MC74LCX257M-ND 743-MC74LCX257M MC74LCX257M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257M Signal Switches, Multiplexers, Decoders Quad Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single-pole single-throw analog switch - 74HCT1G66GW,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT257PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915017P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details