onsemi Signal Switches, Multiplexers, Decoders MC74LCX257DTR2G

Description
Multiplexer 4 x 2:1 16-TSSOP
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 488-MC74LCX257DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74LCX257DTR2GCT-ND
Signal Switches, Multiplexers, Decoders 488-MC74LCX257DTR2GCT-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74LCX257DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74LCX257DTR2GTR-ND
Signal Switches, Multiplexers, Decoders 488-MC74LCX257DTR2GTR-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74LCX257DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74LCX257DTR2GDKR-ND
Signal Switches, Multiplexers, Decoders 488-MC74LCX257DTR2GDKR-ND
IC MULTIPLEXER 4 X 2:1 16-TSSOP

IC MULTIPLEXER 4 X 2:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V 8mA TSSOP Analog Switch and Multiplexer IC
743-MC74LCX257DTR2G
Quad 3.6V 8mA TSSOP Analog Switch and Multiplexer IC 743-MC74LCX257DTR2G
Quad 2:1 Mux, 3.6V, 8mA, 6.5ns, TSSOP Product overview: MC74LCX257DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 8mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.6V, 8mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX257DTR2G can be used for catalog matching and distributor lookup.

Quad 2:1 Mux, 3.6V, 8mA, 6.5ns, TSSOP Product overview: MC74LCX257DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 8mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.6V, 8mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74LCX257DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DTR2G - 098419-MC74LCX257DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DTR2G
098419-MC74LCX257DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DTR2G 098419-MC74LCX257DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 098419-MC74LCX257DTR 2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 098419-MC74LCX257DTR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74LCX257DTR2G - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC74LCX257DTR2G
Signal Switches, Multiplexers, Decoders MC74LCX257DTR2G
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LCX257DTR2G
Logic - Signal Switches, Multiplexers, Decoders MC74LCX257DTR2G
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-MC74LCX257DTR2GCT-ND 743-MC74LCX257DTR2G 098419-MC74LCX257DTR2G MC74LCX257DTR2G MC74LCX257DTR2G
Product Name Signal Switches, Multiplexers, Decoders Quad 3.6V 8mA TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DTR2G Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905615P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 100155J-MIL - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
Automotive Analog Switch and Multiplexer IC - 743-74HC238D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC257SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details