onsemi Logic Family / Base Number Onsemi MC74LCX257DR2G.

Description
Logic Family / Base Number:74LCX257; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74LCX RoHS Compliant: Yes
Description
Logic Family / Base Number:74LCX257; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74LCX RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 61AC0337 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
61AC0337
Logic Family / Base Number Onsemi 61AC0337
Logic Family / Base Number:74LCX257; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74LCX RoHS Compliant: Yes

Logic Family / Base Number:74LCX257; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74LCX RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 61AC0337
Product Name Logic Family / Base Number Onsemi
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products